3M 3M OS-0500 Copper Terminal Lug OS-0500 - 0.886 in Inside Diameter - Two Hole - 1/2 in Stud OS0500

Description
The 3M OS-0500 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 500 kcmil.
Description
The 3M OS-0500 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 500 kcmil.

Suppliers

Company
Product
Description
Supplier Links
3M OS-0500 Copper Terminal Lug OS-0500 - 0.886 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-50445 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M OS-0500 Copper Terminal Lug OS-0500 - 0.886 in Inside Diameter - Two Hole - 1/2 in Stud
054007-50445
3M OS-0500 Copper Terminal Lug OS-0500 - 0.886 in Inside Diameter - Two Hole - 1/2 in Stud 054007-50445
The 3M OS-0500 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 500 kcmil.

The 3M OS-0500 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 500 kcmil.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-50445
Product Name 3M OS-0500 Copper Terminal Lug OS-0500 - 0.886 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Nailclip Test Terminal, High Temperature - 84-1 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Test Terminal
View Details
Insulated Ferrules - 2401.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-002-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details