3M 3M OS-0350 Copper Terminal Lug OS-0350 - 0.7 in Inside Diameter - Two Hole - 1/2 in Stud OS0350

Description
The 3M OS-0350 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 350 kcmil.
Description
The 3M OS-0350 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 350 kcmil.

Suppliers

Company
Product
Description
Supplier Links
3M OS-0350 Copper Terminal Lug OS-0350 - 0.7 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-50444 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M OS-0350 Copper Terminal Lug OS-0350 - 0.7 in Inside Diameter - Two Hole - 1/2 in Stud
054007-50444
3M OS-0350 Copper Terminal Lug OS-0350 - 0.7 in Inside Diameter - Two Hole - 1/2 in Stud 054007-50444
The 3M OS-0350 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 350 kcmil.

The 3M OS-0350 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 350 kcmil.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-50444
Product Name 3M OS-0350 Copper Terminal Lug OS-0350 - 0.7 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

0.025″ Spade Lug to Shrouded Banana Socket, Adapter - 9385 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug; Banana
View Details
Dual Wire Ferrules - 2800.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 10 AWG
View Details
2 suppliers
PCB & Surface Mount Screw Terminals - OT-201-M8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Copper; Copper/tin plated
Features RoHS
View Details
2 suppliers