3M 3M OS-0250 Copper Terminal Lug OS-0250 - 0.595 in Inside Diameter - Two Hole - 1/2 in Stud OS0250

Description
The 3M OS-0250 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 250 kcmil.
Description
The 3M OS-0250 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 250 kcmil.

Suppliers

Company
Product
Description
Supplier Links
3M OS-0250 Copper Terminal Lug OS-0250 - 0.595 in Inside Diameter - Two Hole - 1/2 in Stud - 054007-50443 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M OS-0250 Copper Terminal Lug OS-0250 - 0.595 in Inside Diameter - Two Hole - 1/2 in Stud
054007-50443
3M OS-0250 Copper Terminal Lug OS-0250 - 0.595 in Inside Diameter - Two Hole - 1/2 in Stud 054007-50443
The 3M OS-0250 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 250 kcmil.

The 3M OS-0250 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 250 kcmil.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-50443
Product Name 3M OS-0250 Copper Terminal Lug OS-0250 - 0.595 in Inside Diameter - Two Hole - 1/2 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Ferrules - 2869.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 18 AWG
View Details
Connector Contacts - 1-192043-6 - TE Connectivity
Specs
Features RoHS
View Details
Terminal Ring on Stacking Miniature Banana Plug, Adapter - 8714 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal; Banana
View Details
Bootlace Ferrules - 1901981 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.7500 mm2
View Details