3M 3M OS-0020 Copper Terminal Lug OS-0020 - 0.439 in Inside Diameter - One Hole - 3/8 in Stud OS0020

Description
The 3M OS-0020 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2/0 awg.
Description
The 3M OS-0020 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2/0 awg.

Suppliers

Company
Product
Description
Supplier Links
3M OS-0020 Copper Terminal Lug OS-0020 - 0.439 in Inside Diameter - One Hole - 3/8 in Stud - 054007-50440 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M OS-0020 Copper Terminal Lug OS-0020 - 0.439 in Inside Diameter - One Hole - 3/8 in Stud
054007-50440
3M OS-0020 Copper Terminal Lug OS-0020 - 0.439 in Inside Diameter - One Hole - 3/8 in Stud 054007-50440
The 3M OS-0020 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2/0 awg.

The 3M OS-0020 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 2/0 awg.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-50440
Product Name 3M OS-0020 Copper Terminal Lug OS-0020 - 0.439 in Inside Diameter - One Hole - 3/8 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details