3M 3M OS-0010 Copper Terminal Lug OS-0010 - 0.414 in Inside Diameter - One Hole - 3/8 in Stud OS0010

Description
The 3M OS-0010 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg.
Description
The 3M OS-0010 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg.

Suppliers

Company
Product
Description
Supplier Links
3M OS-0010 Copper Terminal Lug OS-0010 - 0.414 in Inside Diameter - One Hole - 3/8 in Stud - 054007-50439 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
3M OS-0010 Copper Terminal Lug OS-0010 - 0.414 in Inside Diameter - One Hole - 3/8 in Stud
054007-50439
3M OS-0010 Copper Terminal Lug OS-0010 - 0.414 in Inside Diameter - One Hole - 3/8 in Stud 054007-50439
The 3M OS-0010 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg.

The 3M OS-0010 copper terminal lug is sold 10 per case and is another quality product from 3M. Lug material is composed of copper. Keep in mind this is a ""standard"" barrel length. The maximum supported wire size is 1/0 awg.

Buy Now

Technical Specifications

  R. S. Hughes Company, Inc.
Product Category Wire Terminals
Product Number 054007-50439
Product Name 3M OS-0010 Copper Terminal Lug OS-0010 - 0.414 in Inside Diameter - One Hole - 3/8 in Stud
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-104480-7 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
PCB & Surface Mount Screw Terminals - OT-200-M6-L15 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Terminals - 10150494-101TRLF - VAST STOCK CO., LIMITED
Amphenol Communications Solutions
View Details
2 suppliers
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details