3M Electronics and Energy Business Tubing; 3/8 in.; 0.375 in.; 0.187; 0.04in.; 2:1; Black NST-3/8-BLACK

Description
Chlorinated Polyolefin Tubing, 2:1 Shrink Ratio, -70 to +121 °C Operating Temperature NST is particularly useful for fabrication and repair of flexible rubber harnesses, wire bundles, and for hydraulic couplings. Its superior cut-through and abrasion resistance allow use in heavy duty applications such as drop lines, drag lines, and industrial equipment cable. Excellent oil resistance make it ideal for automotive, aircraft, and construction equipments. Maintains its flexibility and resistance to vibration at temperatures down to –70°C and up to +121°C. 2:1 shrink ratio, meets MIL-DTL-23053/1 Class 1 and 2, and MIL-R-46846 Type I Class 1. Black only. Tubing provides superior cut through and abrasion resistance and is un affected by common fluids and solvents. Resistance to oils is excellent. The tubing maintains flexibility at low temperatures and can be readily marked by hot-stamp and print-wheel methods.
Description
Chlorinated Polyolefin Tubing, 2:1 Shrink Ratio, -70 to +121 °C Operating Temperature NST is particularly useful for fabrication and repair of flexible rubber harnesses, wire bundles, and for hydraulic couplings. Its superior cut-through and abrasion resistance allow use in heavy duty applications such as drop lines, drag lines, and industrial equipment cable. Excellent oil resistance make it ideal for automotive, aircraft, and construction equipments. Maintains its flexibility and resistance to vibration at temperatures down to –70°C and up to +121°C. 2:1 shrink ratio, meets MIL-DTL-23053/1 Class 1 and 2, and MIL-R-46846 Type I Class 1. Black only. Tubing provides superior cut through and abrasion resistance and is un affected by common fluids and solvents. Resistance to oils is excellent. The tubing maintains flexibility at low temperatures and can be readily marked by hot-stamp and print-wheel methods.

Suppliers

Company
Product
Description
Supplier Links
Tubing; 3/8 in.; 0.375 in.; 0.187; 0.04in.; 2:1; Black - 70113612 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing; 3/8 in.; 0.375 in.; 0.187; 0.04in.; 2:1; Black
70113612
Tubing; 3/8 in.; 0.375 in.; 0.187; 0.04in.; 2:1; Black 70113612
Chlorinated Polyolefin Tubing, 2:1 Shrink Ratio, -70 to +121 °C Operating Temperature NST is particularly useful for fabrication and repair of flexible rubber harnesses, wire bundles, and for hydraulic couplings. Its superior cut-through and abrasion resistance allow use in heavy duty applications such as drop lines, drag lines, and industrial equipment cable. Excellent oil resistance make it ideal for automotive, aircraft, and construction equipments. Maintains its flexibility and resistance to vibration at temperatures down to –70°C and up to +121°C. 2:1 shrink ratio, meets MIL-DTL-23053/1 Class 1 and 2, and MIL-R-46846 Type I Class 1. Black only. Tubing provides superior cut through and abrasion resistance and is un affected by common fluids and solvents. Resistance to oils is excellent. The tubing maintains flexibility at low temperatures and can be readily marked by hot-stamp and print-wheel methods.

Chlorinated Polyolefin Tubing, 2:1 Shrink Ratio, -70 to +121 °C Operating Temperature
NST is particularly useful for fabrication and repair of flexible rubber harnesses, wire bundles, and for hydraulic couplings. Its superior cut-through and abrasion resistance allow use in heavy duty applications such as drop lines, drag lines, and industrial equipment cable. Excellent oil resistance make it ideal for automotive, aircraft, and construction equipments. Maintains its flexibility and resistance to vibration at temperatures down to –70°C and up to +121°C. 2:1 shrink ratio, meets MIL-DTL-23053/1 Class 1 and 2, and MIL-R-46846 Type I Class 1. Black only.
Tubing provides superior cut through and abrasion resistance and is un affected by common fluids and solvents. Resistance to oils is excellent. The tubing maintains flexibility at low temperatures and can be readily marked by hot-stamp and print-wheel methods.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113612
Product Name Tubing; 3/8 in.; 0.375 in.; 0.187; 0.04in.; 2:1; Black
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Shrink tube - 211-505 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Alfagomma® 1.89 in. Din. SAE ID Steel Protective Flat Coil Sleeve - SSF|Master File - R1S1017-0484 - Kuriyama of America, Inc.
Specs
Sleeving Spiral Wrap
Material Steel
Diameter 1.89 inch (48.01 mm)
View Details
Cable Spiral Wrapping - 2044422 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Material Polypropylene
Operating Temperature 0.0 to ? C (32 to ? F)
View Details