3M Electronics and Energy Business Tubing; 3/4 in.; 0.75 in.; 0.375; 0.057in.; 2:1; Black NST-3/4-BLACK

Description
Chlorinated Polyolefin Tubing, 2:1 Shrink Ratio, -70 to +121 °C Operating Temperature NST is particularly useful for fabrication and repair of flexible rubber harnesses, wire bundles, and for hydraulic couplings. Its superior cut-through and abrasion resistance allow use in heavy duty applications such as drop lines, drag lines, and industrial equipment cable. Excellent oil resistance make it ideal for automotive, aircraft, and construction equipments. Maintains its flexibility and resistance to vibration at temperatures down to –70°C and up to +121°C. 2:1 shrink ratio, meets MIL-DTL-23053/1 Class 1 and 2, and MIL-R-46846 Type I Class 1. Black only. Tubing provides superior cut through and abrasion resistance and is un affected by common fluids and solvents. Resistance to oils is excellent. The tubing maintains flexibility at low temperatures and can be readily marked by hot-stamp and print-wheel methods.
Description
Chlorinated Polyolefin Tubing, 2:1 Shrink Ratio, -70 to +121 °C Operating Temperature NST is particularly useful for fabrication and repair of flexible rubber harnesses, wire bundles, and for hydraulic couplings. Its superior cut-through and abrasion resistance allow use in heavy duty applications such as drop lines, drag lines, and industrial equipment cable. Excellent oil resistance make it ideal for automotive, aircraft, and construction equipments. Maintains its flexibility and resistance to vibration at temperatures down to –70°C and up to +121°C. 2:1 shrink ratio, meets MIL-DTL-23053/1 Class 1 and 2, and MIL-R-46846 Type I Class 1. Black only. Tubing provides superior cut through and abrasion resistance and is un affected by common fluids and solvents. Resistance to oils is excellent. The tubing maintains flexibility at low temperatures and can be readily marked by hot-stamp and print-wheel methods.

Suppliers

Company
Product
Description
Supplier Links
Tubing; 3/4 in.; 0.75 in.; 0.375; 0.057in.; 2:1; Black - 70113614 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing; 3/4 in.; 0.75 in.; 0.375; 0.057in.; 2:1; Black
70113614
Tubing; 3/4 in.; 0.75 in.; 0.375; 0.057in.; 2:1; Black 70113614
Chlorinated Polyolefin Tubing, 2:1 Shrink Ratio, -70 to +121 °C Operating Temperature NST is particularly useful for fabrication and repair of flexible rubber harnesses, wire bundles, and for hydraulic couplings. Its superior cut-through and abrasion resistance allow use in heavy duty applications such as drop lines, drag lines, and industrial equipment cable. Excellent oil resistance make it ideal for automotive, aircraft, and construction equipments. Maintains its flexibility and resistance to vibration at temperatures down to –70°C and up to +121°C. 2:1 shrink ratio, meets MIL-DTL-23053/1 Class 1 and 2, and MIL-R-46846 Type I Class 1. Black only. Tubing provides superior cut through and abrasion resistance and is un affected by common fluids and solvents. Resistance to oils is excellent. The tubing maintains flexibility at low temperatures and can be readily marked by hot-stamp and print-wheel methods.

Chlorinated Polyolefin Tubing, 2:1 Shrink Ratio, -70 to +121 °C Operating Temperature
NST is particularly useful for fabrication and repair of flexible rubber harnesses, wire bundles, and for hydraulic couplings. Its superior cut-through and abrasion resistance allow use in heavy duty applications such as drop lines, drag lines, and industrial equipment cable. Excellent oil resistance make it ideal for automotive, aircraft, and construction equipments. Maintains its flexibility and resistance to vibration at temperatures down to –70°C and up to +121°C. 2:1 shrink ratio, meets MIL-DTL-23053/1 Class 1 and 2, and MIL-R-46846 Type I Class 1. Black only.
Tubing provides superior cut through and abrasion resistance and is un affected by common fluids and solvents. Resistance to oils is excellent. The tubing maintains flexibility at low temperatures and can be readily marked by hot-stamp and print-wheel methods.

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Protective Sleeving
Product Number 70113614
Product Name Tubing; 3/4 in.; 0.75 in.; 0.375; 0.057in.; 2:1; Black
Material Polyolefin
Unlock Full Specs
to access all available technical data

Similar Products

Corrugated Pipes (Plastic Flexible Pipes) - MIL-CP - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Sleeving Mesh / Braided Sleeving
Material Nylon® / Polyamide
View Details
Cable Spiral Wrapping - 1025808 - RS Components, Ltd.
Specs
Sleeving Spiral Wrap
Diameter 0.0886 to 0.6890 inch (2.25 to 17.5 mm)
Length 1969 inch (50000 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1641-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Cut Tube Wrap - CTW-2000-060-48.0 - Caplugs
Specs
Material Rubber - Synthetic
View Details