3M Heat Shrink Tubing NST-1 1/2-BLACK

Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 50.0' (15.2m)"
Request a Quote Datasheet
Description
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 50.0' (15.2m)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing - 3M161967-ND - DigiKey
Thief River Falls, MN, United States
Heat Shrink Tubing
3M161967-ND
Heat Shrink Tubing 3M161967-ND
"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 50.0' (15.2m)"

"Heat Shrink Tubing, Flexible 1.500"" (38.10mm) 2 to 1 Black 50.0' (15.2m)"

Buy Now Datasheet
Tubing; 1-1/2 in.; 1.5 in.; 0.75; 0.095in.; 2:1; Black - 70113616 - Allied Electronics, Inc.
Fort Worth, TX, USA
Tubing; 1-1/2 in.; 1.5 in.; 0.75; 0.095in.; 2:1; Black
70113616
Tubing; 1-1/2 in.; 1.5 in.; 0.75; 0.095in.; 2:1; Black 70113616
Chlorinated Polyolefin Tubing, 2:1 Shrink Ratio, -70 to +121 °C Operating Temperature NST is particularly useful for fabrication and repair of flexible rubber harnesses, wire bundles, and for hydraulic couplings. Its superior cut-through and abrasion resistance allow use in heavy duty applications such as drop lines, drag lines, and industrial equipment cable. Excellent oil resistance make it ideal for automotive, aircraft, and construction equipments. Maintains its flexibility and resistance to vibration at temperatures down to –70°C and up to +121°C. 2:1 shrink ratio, meets MIL-DTL-23053/1 Class 1 and 2, and MIL-R-46846 Type I Class 1. Black only. Tubing provides superior cut through and abrasion resistance and is un affected by common fluids and solvents. Resistance to oils is excellent. The tubing maintains flexibility at low temperatures and can be readily marked by hot-stamp and print-wheel methods.

Chlorinated Polyolefin Tubing, 2:1 Shrink Ratio, -70 to +121 °C Operating Temperature
NST is particularly useful for fabrication and repair of flexible rubber harnesses, wire bundles, and for hydraulic couplings. Its superior cut-through and abrasion resistance allow use in heavy duty applications such as drop lines, drag lines, and industrial equipment cable. Excellent oil resistance make it ideal for automotive, aircraft, and construction equipments. Maintains its flexibility and resistance to vibration at temperatures down to –70°C and up to +121°C. 2:1 shrink ratio, meets MIL-DTL-23053/1 Class 1 and 2, and MIL-R-46846 Type I Class 1. Black only.
Tubing provides superior cut through and abrasion resistance and is un affected by common fluids and solvents. Resistance to oils is excellent. The tubing maintains flexibility at low temperatures and can be readily marked by hot-stamp and print-wheel methods.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Protective Sleeving Protective Sleeving
Product Number 3M161967-ND 70113616
Product Name Heat Shrink Tubing Tubing; 1-1/2 in.; 1.5 in.; 0.75; 0.095in.; 2:1; Black
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0984 inch (2.5 mm)
View Details
2:1 150°C Flexible PVDF Heat Shrink Tubing - Q-150K-3/16-01-QB48IN-25 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material PVDF
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
3 suppliers
Protective Hoses, Solid Tubing, Sleeving - 1920-1949-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Polyolefin Heat Shrink Tubing - HS-101-3X - Pexco
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details