3M Computer Cable, Usb 2.0, Mini Type A Plug To Type A Plug, 6Ft, Black; Connector A 3M NI-CHG

Description
COMPUTER CABLE, USB 2.0, MINI TYPE A PLUG TO TYPE A PLUG, 6FT, BLACK; Connector A:Mini USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: NA
Datasheet
Description
COMPUTER CABLE, USB 2.0, MINI TYPE A PLUG TO TYPE A PLUG, 6FT, BLACK; Connector A:Mini USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Computer Cable, Usb 2.0, Mini Type A Plug To Type A Plug, 6Ft, Black; Connector A 3M - 69R7833 - Newark, An Avnet Company
Chicago, IL, United States
Computer Cable, Usb 2.0, Mini Type A Plug To Type A Plug, 6Ft, Black; Connector A 3M
69R7833
Computer Cable, Usb 2.0, Mini Type A Plug To Type A Plug, 6Ft, Black; Connector A 3M 69R7833
COMPUTER CABLE, USB 2.0, MINI TYPE A PLUG TO TYPE A PLUG, 6FT, BLACK; Connector A:Mini USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: NA

COMPUTER CABLE, USB 2.0, MINI TYPE A PLUG TO TYPE A PLUG, 6FT, BLACK; Connector A:Mini USB Type A Plug; Connector B:USB Type A Plug; Cable Length - Metric:1.8m; Cable Length - Imperial:6ft; USB Standard:USB 2.0; Jacket Color:Black RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 69R7833
Product Name Computer Cable, Usb 2.0, Mini Type A Plug To Type A Plug, 6Ft, Black; Connector A 3M
Application Computer
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-3340/401-700 - WAGO
Specs
Application Instrumentation and Control
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Standards / Certifications RoHS
View Details
Interface Adapters & Converters - 1797981 - RS Components, Ltd.
Specs
Application Computer
Product Type Serial; USB
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details