3M Connectors, Interconnects - Memory Connectors - PC Card Sockets N7G24-A0B2RB-10-3HT

Description
Win Source Part Number: 1383001-N7G24-A0B2RB -10-3HT Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Series: 7G24 Number of Positions: 24 Features: Board Guide, Card Guide Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Height Above Board: 0.303" (7.70mm) Standard Package: 2,160 pcs Card Type: CFast™ - Type I, II Insertion, Removal Method: Push In, Push Out Ejector Side: Right Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: N7G24 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Win Source Part Number: 1383001-N7G24-A0B2RB -10-3HT Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Series: 7G24 Number of Positions: 24 Features: Board Guide, Card Guide Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Height Above Board: 0.303" (7.70mm) Standard Package: 2,160 pcs Card Type: CFast™ - Type I, II Insertion, Removal Method: Push In, Push Out Ejector Side: Right Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: N7G24 Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 1383001-N7G24-A0B2RB-10-3HT - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
1383001-N7G24-A0B2RB-10-3HT
Connectors, Interconnects - Memory Connectors - PC Card Sockets 1383001-N7G24-A0B2RB-10-3HT
Win Source Part Number: 1383001-N7G24-A0B2RB -10-3HT Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets Series: 7G24 Number of Positions: 24 Features: Board Guide, Card Guide Connector Type: Connector and Ejector Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Height Above Board: 0.303" (7.70mm) Standard Package: 2,160 pcs Card Type: CFast™ - Type I, II Insertion, Removal Method: Push In, Push Out Ejector Side: Right Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 61 pct. REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Base Product Number: N7G24 Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383001-N7G24-A0B2RB-10-3HT
Category: Connectors, Interconnects>Memory Connectors>PC Card Sockets
Series: 7G24
Number of Positions: 24
Features: Board Guide, Card Guide
Connector Type: Connector and Ejector
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Height Above Board: 0.303" (7.70mm)
Standard Package: 2,160 pcs
Card Type: CFast™ - Type I, II
Insertion, Removal Method: Push In, Push Out
Ejector Side: Right
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Base Product Number: N7G24
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1383001-N7G24-A0B2RB-10-3HT
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets
Connector Type PC Card Connector
Unlock Full Specs
to access all available technical data

Similar Products