3M Memory Card Connector, 24Way; Memory / Card Type 3M N7G24-A0B2RB-10-0HT

Description
MEMORY CARD CONNECTOR, 24WAY; Memory / Card Type:CompactFast Card Type I and Type II; Insert & Eject Mechanism:-; No. of Contacts:24Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Gender:Header RoHS Compliant: Yes
Datasheet
Description
MEMORY CARD CONNECTOR, 24WAY; Memory / Card Type:CompactFast Card Type I and Type II; Insert & Eject Mechanism:-; No. of Contacts:24Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Gender:Header RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory Card Connector, 24Way; Memory / Card Type 3M - 85R6086 - Newark, An Avnet Company
Chicago, IL, United States
Memory Card Connector, 24Way; Memory / Card Type 3M
85R6086
Memory Card Connector, 24Way; Memory / Card Type 3M 85R6086
MEMORY CARD CONNECTOR, 24WAY; Memory / Card Type:CompactFast Card Type I and Type II; Insert & Eject Mechanism:-; No. of Contacts:24Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Gender:Header RoHS Compliant: Yes

MEMORY CARD CONNECTOR, 24WAY; Memory / Card Type:CompactFast Card Type I and Type II; Insert & Eject Mechanism:-; No. of Contacts:24Contacts; Contact Material:Copper Alloy; Contact Plating:Gold Plated Contacts; Gender:Header RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 85R6086
Product Name Memory Card Connector, 24Way; Memory / Card Type 3M
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
Headers & Wire Housings - G125-MS11005M1P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Elastomeric PCB Connectors - ZEBRA® Solid Self Supported Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Insulation Resistance 1.00E7 Mohms
Dielectric Withstanding Voltage 0.5000 kilovolts
View Details