3M Connectors, Interconnects - Memory Connectors - PC Card Sockets N7G24-A0B2RA-10-0HT

Description
Win Source Part Number: 977087-N7G24-A0B2RA- 10-0HT Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: 7G24 Number of Positions: 24 Features: Board Guide, Card Guide Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tray Standard Package: 2,160 Card Type: CFast™ - Type I, II Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 7100103149,N7G24A0B2 RA100HT,51111947128, 3M9676,5111194712,N7 G24-A0B2RA-50-0HT,XA 007001267 Base Product Number: N7G24
Request a Quote Datasheet
Description
Win Source Part Number: 977087-N7G24-A0B2RA- 10-0HT Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: 7G24 Number of Positions: 24 Features: Board Guide, Card Guide Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tray Standard Package: 2,160 Card Type: CFast™ - Type I, II Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 7100103149,N7G24A0B2 RA100HT,51111947128, 3M9676,5111194712,N7 G24-A0B2RA-50-0HT,XA 007001267 Base Product Number: N7G24
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Memory Connectors - PC Card Sockets - 977087-N7G24-A0B2RA-10-0HT - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Memory Connectors - PC Card Sockets
977087-N7G24-A0B2RA-10-0HT
Connectors, Interconnects - Memory Connectors - PC Card Sockets 977087-N7G24-A0B2RA-10-0HT
Win Source Part Number: 977087-N7G24-A0B2RA- 10-0HT Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets Series: 7G24 Number of Positions: 24 Features: Board Guide, Card Guide Connector Type: Connector Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Package: Tray Standard Package: 2,160 Card Type: CFast™ - Type I, II Insertion, Removal Method: Push In, Pull Out Mounting Feature: Normal, Standard - Top Mounting Type: Surface Mount, Right Angle ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 7100103149,N7G24A0B2 RA100HT,51111947128, 3M9676,5111194712,N7 G24-A0B2RA-50-0HT,XA 007001267 Base Product Number: N7G24

Win Source Part Number: 977087-N7G24-A0B2RA-10-0HT
Category: Connectors, Interconnects>Memory Connectors - PC Card Sockets
Series: 7G24
Number of Positions: 24
Features: Board Guide, Card Guide
Connector Type: Connector
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Package: Tray
Standard Package: 2,160
Card Type: CFast™ - Type I, II
Insertion, Removal Method: Push In, Pull Out
Mounting Feature: Normal, Standard - Top
Mounting Type: Surface Mount, Right Angle
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 7100103149,N7G24A0B2RA100HT,51111947128,3M9676,5111194712,N7G24-A0B2RA-50-0HT,XA007001267
Base Product Number: N7G24

Buy Now Datasheet
PC Card Sockets - 3M9676-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
3M9676-ND
PC Card Sockets 3M9676-ND
24 Position Card Connector CFast™ - Type I, II Surface Mount, Right Angle Gold

24 Position Card Connector CFast™ - Type I, II Surface Mount, Right Angle Gold

Buy Now Datasheet
PC Card Sockets N7G24-A0B2RA-10-0HT
CONN CFAST CARD PUSH-PULL R/A

CONN CFAST CARD PUSH-PULL R/A

Supplier's Site Datasheet
Xa007001267 N7G24-A0B2Ra-10-0Ht=Cfastheader,smt,2Mmstandoff,15Mic
Chicago, IL, United States
Xa007001267 N7G24-A0B2Ra-10-0Ht=Cfastheader,smt,2Mmstandoff,15Mic"autray Rohs Compliant 3M
84AC2312
Xa007001267 N7G24-A0B2Ra-10-0Ht=Cfastheader,smt,2Mmstandoff,15Mic"autray Rohs Compliant 3M 84AC2312
XA007001267 N7G24-A0B2RA-10-0HT= CFASTHEADER,SMT,2MMS TANDOFF,15MIC"AUTRAY ROHS COMPLIANT: YES

XA007001267 N7G24-A0B2RA-10-0HT=CFASTHEADER,SMT,2MMSTANDOFF,15MIC"AUTRAY ROHS COMPLIANT: YES

Supplier's Site
CONN CFAST CARD PUSH-PULL R/A - 2-N7G24-A0B2RA-10-0HT - Utmel Electronic Limited
Hong Kong, China
CONN CFAST CARD PUSH-PULL R/A
2-N7G24-A0B2RA-10-0HT
CONN CFAST CARD PUSH-PULL R/A 2-N7G24-A0B2RA-10-0HT
CONN CFAST CARD PUSH-PULL R/A

CONN CFAST CARD PUSH-PULL R/A

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 977087-N7G24-A0B2RA-10-0HT 3M9676-ND N7G24-A0B2RA-10-0HT 84AC2312 2-N7G24-A0B2RA-10-0HT
Product Name Connectors, Interconnects - Memory Connectors - PC Card Sockets PC Card Sockets PC Card Sockets Xa007001267 N7G24-A0B2Ra-10-0Ht=Cfastheader,smt,2Mmstandoff,15Mic"autray Rohs Compliant 3M CONN CFAST CARD PUSH-PULL R/A
Connector Type PC Card Connector Connector PC Card Connector
Mounting Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount, Right Angle Surface Mount
Number of Contacts 24 #
Unlock Full Specs
to access all available technical data