50 Position Card Connector CompactFlash® - Type I, II Surface Mount, Right Angle Gold
50 Position Card Connector CompactFlash® - Type I, II Surface Mount, Right Angle Gold
MEMORY CARD CONNECTOR COMPACT FLASH 50 POSITION; Memory / Card Type:CompactFlash Card Type I and Type II; Insert & Eject Mechanism:-; No. of Contacts:50Contacts;
CONN COMPACT FLASH CARD R/A SMD
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M5451TR-ND | 93K6318 | N7E50-N516RB-40-WF |
| Product Name | PC Card Sockets | Memory Card Connector Compact Flash 50 Position; Memory / Card Type 3M | PC Card Sockets |
| Connector Type | Connector | PC Card Connector |