3M PC Card Sockets N7E50-D516PG-30

Description
50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold
Request a Quote Datasheet
Description
50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Card Sockets - 3M5442-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
3M5442-ND
PC Card Sockets 3M5442-ND
50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold

50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold

Buy Now Datasheet
Conn, Compactflash Card Type I, 50Pos; Memory / Card Type 3M - 55M4202 - Newark, An Avnet Company
Chicago, IL, United States
Conn, Compactflash Card Type I, 50Pos; Memory / Card Type 3M
55M4202
Conn, Compactflash Card Type I, 50Pos; Memory / Card Type 3M 55M4202
CONN, COMPACTFLASH CARD TYPE I, 50POS; Memory / Card Type:CompactFlash Card Type I; Insert & Eject Mechanism:Push In-Pull Lever Eject; No. of Contacts:50Contacts; Contact Material:Copper Alloy; Product Range:7E50 Series RoHS Compliant: Yes

CONN, COMPACTFLASH CARD TYPE I, 50POS; Memory / Card Type:CompactFlash Card Type I; Insert & Eject Mechanism:Push In-Pull Lever Eject; No. of Contacts:50Contacts; Contact Material:Copper Alloy; Product Range:7E50 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 3M5442-ND 55M4202
Product Name PC Card Sockets Conn, Compactflash Card Type I, 50Pos; Memory / Card Type 3M
Connector Type Connector
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1408-4-ND - DigiKey
Specs
Mounting Through Hole
View Details
Low Profile Hybrid Power Right Angle Solder Type Edge Card Connector - 80305-4S24P04N1 - Rego Electronics Inc.
Specs
Category Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Headers, Male Pins - A28619-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 3.0 amps
View Details
2 suppliers