3M PC Card Sockets N7E50-7516PK-20

Description
50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold
Request a Quote Datasheet
Description
50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Card Sockets - 3M155880-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
3M155880-ND
PC Card Sockets 3M155880-ND
50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold

50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold

Buy Now Datasheet
Memory Card Connectors - 5427747 - RS Components, Ltd.
Corby, Northants, United Kingdom
Memory Card Connectors
5427747
Memory Card Connectors 5427747
Socket for COMPACT FLASH

Socket for COMPACT FLASH

Supplier's Site
Memory Connectors - PC Card Sockets - N7E50-7516PK-20 - 847696-N7E50-7516PK-20 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - N7E50-7516PK-20
847696-N7E50-7516PK-20
Memory Connectors - PC Card Sockets - N7E50-7516PK-20 847696-N7E50-7516PK-20
Manufacturer: 3M Win Source Part Number: 847696-N7E50-7516PK- 20 Series: 7E50 Features: Position Card Connector Package: Bulk Family Name: N7E50 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 05111165507, 3M155880, 4547452459407, 5 45 48623 74509 6, 5 48623 74509, 54745245940, 7000007692, JE-1503-3935-4, JE-1504-3013-8, JE150339354, JE150430138, N7E50-7516PK-20-ND, N7E507516PK20

Manufacturer: 3M
Win Source Part Number: 847696-N7E50-7516PK-20
Series: 7E50
Features: Position Card Connector
Package: Bulk
Family Name: N7E50
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 05111165507, 3M155880, 4547452459407, 5 45 48623 74509 6, 5 48623 74509, 54745245940, 7000007692, JE-1503-3935-4, JE-1504-3013-8, JE150339354, JE150430138, N7E50-7516PK-20-ND, N7E507516PK20

Buy Now Datasheet
Memory Card Connectors 50P SURFACE MOUNT - 2-N7E50-7516PK-20 - Utmel Electronic Limited
Hong Kong, China
Memory Card Connectors 50P SURFACE MOUNT
2-N7E50-7516PK-20
Memory Card Connectors 50P SURFACE MOUNT 2-N7E50-7516PK-20
Memory Card Connectors 50P SURFACE MOUNT

Memory Card Connectors 50P SURFACE MOUNT

Supplier's Site
Wire-To-Board Connector, Pc Card, 7E50 Series, Solder, Header, 50, 0.635 Mm, Gold Plated Contacts Rohs Compliant 3M - 97K6765 - Newark, An Avnet Company
Chicago, IL, United States
Wire-To-Board Connector, Pc Card, 7E50 Series, Solder, Header, 50, 0.635 Mm, Gold Plated Contacts Rohs Compliant 3M
97K6765
Wire-To-Board Connector, Pc Card, 7E50 Series, Solder, Header, 50, 0.635 Mm, Gold Plated Contacts Rohs Compliant 3M 97K6765
Wire-To-Board Connector, PC Card, 7E50 Series, Solder, Header, 50, 0.635 mm, Gold Plated Contacts RoHS Compliant: Yes

Wire-To-Board Connector, PC Card, 7E50 Series, Solder, Header, 50, 0.635 mm, Gold Plated Contacts RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Win Source Electronics Utmel Electronic Limited Newark, An Avnet Company
Product Category Board Mount Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M155880-ND 5427747 847696-N7E50-7516PK-20 2-N7E50-7516PK-20 97K6765
Product Name PC Card Sockets Memory Card Connectors Memory Connectors - PC Card Sockets - N7E50-7516PK-20 Memory Card Connectors 50P SURFACE MOUNT Wire-To-Board Connector, Pc Card, 7E50 Series, Solder, Header, 50, 0.635 Mm, Gold Plated Contacts Rohs Compliant 3M
Connector Type Connector PC Card Connector
Mounting Surface Mount, Right Angle Surface mount Standard, Surface Mount
Number of Contacts 50 # 50 #
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE HEADER - VERTICAL - 51700-10401202AALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
13+13 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
D-Sub Connector Assemblies - 2262-A29052-031DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details
PCB Connectors - NCS-ML2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details