3M PC Card Sockets N7E50-7516PG-20

Description
50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold
Request a Quote Datasheet
Description
50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Card Sockets - 3M5438-ND - DigiKey
Thief River Falls, MN, United States
PC Card Sockets
3M5438-ND
PC Card Sockets 3M5438-ND
50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold

50 Position Card Connector CompactFlash® - Type I Surface Mount, Right Angle Gold

Buy Now Datasheet
Memory Connectors - PC Card Sockets - N7E50-7516PG-20 - 747873-N7E50-7516PG-20 - Win Source Electronics
Laguna Hills, CA, United States
Memory Connectors - PC Card Sockets - N7E50-7516PG-20
747873-N7E50-7516PG-20
Memory Connectors - PC Card Sockets - N7E50-7516PG-20 747873-N7E50-7516PG-20
Manufacturer: 3M Win Source Part Number: 747873-N7E50-7516PG- 20 Manufacturer Homepage: www.3m.comesd Reference case: connector Reference Date Code: 1542+ Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 747873-N7E50-7516PG-20
Manufacturer Homepage: www.3m.comesd
Reference case: connector
Reference Date Code: 1542+
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) - N7E50-7516PG-20 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI)
N7E50-7516PG-20
Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) N7E50-7516PG-20
7000007612 JE150339370 50/MEMORYHDR/SMT/TOP MTG/25PDNI

7000007612 JE150339370 50/MEMORYHDR/SMT/TOPMTG/25PDNI

Buy Now
Je150339370 N7E50-7516Pg-20=50/memoryhdr/smt/topmtg/25Pdnii Rohs Compliant 3M - 26AC2795 - Newark, An Avnet Company
Chicago, IL, United States
Je150339370 N7E50-7516Pg-20=50/memoryhdr/smt/topmtg/25Pdnii Rohs Compliant 3M
26AC2795
Je150339370 N7E50-7516Pg-20=50/memoryhdr/smt/topmtg/25Pdnii Rohs Compliant 3M 26AC2795
JE150339370 N7E50-7516PG-20=50/M EMORYHDR/SMT/TOPMTG/ 25PDNII ROHS COMPLIANT: YES

JE150339370 N7E50-7516PG-20=50/MEMORYHDR/SMT/TOPMTG/25PDNII ROHS COMPLIANT: YES

Supplier's Site
Header, Cf I, Smt; Product Range 3M - 73T6853 - Newark, An Avnet Company
Chicago, IL, United States
Header, Cf I, Smt; Product Range 3M
73T6853
Header, Cf I, Smt; Product Range 3M 73T6853
HEADER, CF I, SMT; Product Range:7E50 Series; Connector Type:Memory Socket; No. of Contacts:50Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018); Contact Termination:Surface Mount RoHS Compliant: Yes

HEADER, CF I, SMT; Product Range:7E50 Series; Connector Type:Memory Socket; No. of Contacts:50Contacts; Contact Material:Copper; Contact Plating:Gold Plated Contacts; SVHC:No SVHC (15-Jan-2018); Contact Termination:Surface Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 3M5438-ND 747873-N7E50-7516PG-20 N7E50-7516PG-20 26AC2795 73T6853
Product Name PC Card Sockets Memory Connectors - PC Card Sockets - N7E50-7516PG-20 Connectors Sockets - Mem Card & Module (DIMM,SIM,SD,PCI) Je150339370 N7E50-7516Pg-20=50/memoryhdr/smt/topmtg/25Pdnii Rohs Compliant 3M Header, Cf I, Smt; Product Range 3M
Connector Type Connector PC Card Connector
Unlock Full Specs
to access all available technical data