3M Headers & Wire Housings N3793-6302RB

Description
3M Four-Wall Header, 3000 Series, N3793
Request a Quote Datasheet
Description
3M Four-Wall Header, 3000 Series, N3793
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - N3793-6302RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
N3793-6302RB
Headers & Wire Housings N3793-6302RB
3M Four-Wall Header, 3000 Series, N3793

3M Four-Wall Header, 3000 Series, N3793

Buy Now
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1005526-N3793-6302RB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1005526-N3793-6302RB
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1005526-N3793-6302RB
Win Source Part Number: 1005526-N3793-6302RB Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 3000 Number of Positions: 10 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 450 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Overall Contact Length: 0.652" (16.56mm) Insulation Height: 0.680" (17.27mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 51111627488,80400031 565,00051115264504,5 111162748,N3793-6602 RB,80001150889,XP700 003567,05111162748,N 3793-6602RB-ND,N3793 6302RB,MHS10N,700000 5863,00051111627488 Base Product Number: N3793

Win Source Part Number: 1005526-N3793-6302RB
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: 3000
Number of Positions: 10
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Long
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 450
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.112" (2.84mm)
Overall Contact Length: 0.652" (16.56mm)
Insulation Height: 0.680" (17.27mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.75A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 51111627488,80400031565,00051115264504,5111162748,N3793-6602RB,80001150889,XP700003567,05111162748,N3793-6602RB-ND,N37936302RB,MHS10N,7000005863,00051111627488
Base Product Number: N3793

Buy Now Datasheet
Header, Straight, L/latch, 10Way; Pitch Spacing 3M - 97K6760 - Newark, An Avnet Company
Chicago, IL, United States
Header, Straight, L/latch, 10Way; Pitch Spacing 3M
97K6760
Header, Straight, L/latch, 10Way; Pitch Spacing 3M 97K6760
HEADER, STRAIGHT, L/LATCH, 10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, STRAIGHT, L/LATCH, 10WAY; Pitch Spacing:2.54mm; No. of Contacts:10Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Headers, Male Pins - N3793-6302RB - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
N3793-6302RB
Headers, Male Pins N3793-6302RB
CONN HEADER VERT 10POS 2.54MM

CONN HEADER VERT 10POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number N3793-6302RB 1005526-N3793-6302RB 97K6760 N3793-6302RB
Product Name Headers & Wire Housings Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Header, Straight, L/latch, 10Way; Pitch Spacing 3M Headers, Male Pins
Product Type IC Headers IC Headers IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Current Rating 1.75 amps 1.75 amps
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Contact Plating Gold; Gold Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GGH-061-134L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push Rod (Left)
Number of Contacts 6
View Details
Headers & Wire Housings - G125-9645000 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Rectangular Connector Accessories - 1011-257-0205 - ODG (Origin Data Global)
Specs
Features 180° Cable Exit, Strain Relief
Number of Contacts 2
View Details
IC Socket Adapters - 4017765 - RS Components, Ltd.
Specs
Product Type Package Adapters / Converters
Mounting Through hole
Contact Plating Gold; Gold
View Details