"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
WIRE TO BOARD, HEADER, FOUR-WALL, 10 POSITION, 2ROW; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 6149325 | MHR10S-ND | 34P5696 |
| Product Name | PCB Headers | Headers, Male Pins | Wire To Board, Header, Four-Wall, 10 Position, 2Row; Connector Systems 3M |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Right Angle; Right angle | ||
| Termination | Solder | Through Hole Right Angle |