"Connector Header Through Hole, Right Angle 10 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 10 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
4-Wall Header, Current Rating 1 A, Copper Alloy Contact Material
(Optional ejector latches supplied as a separate item.) Durable, fully-shrouded housing protects 0.025" square pins with 30 μ" gold plating. The ejector latches provide secure retention and removal. Available right-angle and straight pin models. These headers are high temperature and RoHS compliant. 10 Position, Right Angle, Board mount
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MHR10L-ND | 20M8302 | 70114166 |
| Product Name | Headers, Male Pins | Connector, Header, 10 Position, 2Row, 2.54Mm; Connector Systems 3M | Conn Ejector Header HDR 10 POS 2.54mm Solder RA Thru-Hole |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | ||
| Current Rating | 1.8 amps | 2.0 amps |