The WTB Connector, Header, 64Pos, 2Row (part number 21M5521) from 3M is designed for wire-to-board applications with a pitch spacing of 2.54mm. It features 64 contacts arranged in two rows, providing a reliable connection for various electronic devices. The connector supports through-hole straight termination, making it suitable for standard PCB mounting. It is compliant with RoHS regulations, ensuring it meets environmental standards. The header is constructed with a high-temperature insulator material, suitable for lead-free soldering processes. Additionally, it offers options for latch/ejector systems, enhancing the security of the connection. This product is ideal for engineers seeking a robust and compliant interconnect solution for their projects.
"Connector Header Through Hole 64 position 0.100"" (2.54mm)"
WTB CONNECTOR, HEADER, 64POS, 2ROW; Connector Systems:Wire-to-Boar
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 3M155879-ND | 7492633P | 7492633 | 21M5521 |
| Product Name | Headers, Male Pins | PCB Headers | PCB Headers | Wtb Connector, Header, 64Pos, 2Row; Connector Systems 3M |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector | Wire to Board Connector | |
| Mounting | Through Hole | Through hole | ||
| Current Rating | 1.8 amps |