The 3M Wire-Board Connector, Header, 64 Position, 2.54mm (part number 20M8300) features a robust design suitable for various applications. It is constructed with copper alloy contacts, plated with nickel and gold for enhanced conductivity and durability. The connector supports a current rating of up to 5.00 A for a single contact and 1.75 A when all contacts are powered, with an insulation resistance exceeding 1 vó 10^9 Ω at 500 VDC. This connector operates effectively within a temperature range of -55°C to +105°C and is available in two insulator materials: glass-filled polyester (PBT) and high-temperature glass-filled polyester (PCT). The PCT version is rated for high-temperature soldering processes, making it suitable for applications requiring lead-free soldering techniques. The connector includes optional features such as ejector latches and polarizing posts, which enhance its usability and secure connection. It is compliant with RoHS standards and has a UL file number E68080, indicating its adherence to safety and regulatory requirements. This product is ideal for engineers seeking a reliable and versatile connector solution for their projects.
"Connector Header Through Hole, Right Angle 64 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR, HEADER, 64 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
CONN HEADER R/A 64POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | N3764-5002RB-ND | 20M8300 | N3764-5002RB |
| Product Name | Headers, Male Pins | Wire-Board Connector, Header, 64 Position, 2.54Mm; Connector Systems 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Wire to Board Connector | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 1.8 amps | 1.8 amps |