"Connector Header Through Hole 24 position 0.100"" (2.54mm)"
80000905226 N3627-6003RB =24/HDR/STR/HT/.155/
CONN HEADER VERT 24POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | N3627-6003RB-ND | 34P5655 | N3627-6003RB |
| Product Name | Headers, Male Pins | 80000905226 N3627-6003Rb =24/hdr/str/ht/.155/30Avg/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 1.8 amps | 1.8 amps |