"Connector Header Through Hole, Right Angle 24 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR, HEADER, 24 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
BOARD CONNECTOR, 24 CONTACT(S), 2 ROW(S), MALE, RIGHT ANGLE, 0.1 INCH PITCH, SOLDER TERMINAL, LOCKING, BLACK INSULATOR, RECEPTACLE ROHS COMPLIANT: YES
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MHR24L-ND | 69K7223 | 23AK8150 |
| Product Name | Headers, Male Pins | Wire-Board Connector, Header, 24 Position, 2.54Mm; Connector Systems 3M | Board Connector, 24 Contact(S), 2 Row(S), Male, Right Angle, 0.1 Inch Pitch, Solder Terminal, Locking, Black Insulator, Receptacle Rohs Compliant 3M |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | ||
| Current Rating | 1.8 amps |