"Connector Header Through Hole 30 position 0.100"" (2.54mm)"
80000917643 N3440-6203RB =30/HDR/SL/STR/HT/.1
CONN HEADER VERT 30POS 2.54MM
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | N3440-6203RB-ND | 34P5632 | N3440-6203RB |
| Product Name | Headers, Male Pins | 80000917643 N3440-6203Rb =30/hdr/sl/str/ht/.155/30Avg/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 1.8 amps | 1.8 amps |