3M Headers, Male Pins N3440-5203RB

Description
"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - N3440-5203RB-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
N3440-5203RB-ND
Headers, Male Pins N3440-5203RB-ND
"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 30 position 0.100"" (2.54mm)"

Buy Now Datasheet
Rectangular Connectors - N3440-5203RB - 763352-N3440-5203RB - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - N3440-5203RB
763352-N3440-5203RB
Rectangular Connectors - N3440-5203RB 763352-N3440-5203RB
Manufacturer: 3M Win Source Part Number: 763352-N3440-5203RB Series: 3000 Packaging: Bulk Number of Positions: 30 Operating Temperature Range: -55°C ~ 105°C Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Contact Material: Copper Alloy Current Rating: 1.75A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Family Name: 3000 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.155" (3.94mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): 39-27-1307; FRC5-C30L53T-0L-FA; 39-27-1306; ; Introduction Date: January 07, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: 3M
Win Source Part Number: 763352-N3440-5203RB
Series: 3000
Packaging: Bulk
Number of Positions: 30
Operating Temperature Range: -55°C ~ 105°C
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Short
Contact Material: Copper Alloy
Current Rating: 1.75A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200μin (5.08μm)
Family Name: 3000
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.155" (3.94mm)
Insulation Height: 0.340" (8.64mm)
Contact Shape: Square
Contact Length - Mating: 0.240" (6.10mm)
Alternative Parts (Cross-Reference): 39-27-1307; FRC5-C30L53T-0L-FA; 39-27-1306; ;
Introduction Date: January 07, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - N3440-5203RB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
N3440-5203RB
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins N3440-5203RB
CONN HEADER R/A 30POS 2.54MM

CONN HEADER R/A 30POS 2.54MM

Supplier's Site
80000913485 N3440-5203Rb =30/hdr/sl/ra/ht/.155/30Avg/rohs 3M - 34P5626 - Newark, An Avnet Company
Chicago, IL, United States
80000913485 N3440-5203Rb =30/hdr/sl/ra/ht/.155/30Avg/rohs 3M
34P5626
80000913485 N3440-5203Rb =30/hdr/sl/ra/ht/.155/30Avg/rohs 3M 34P5626
80000913485 N3440-5203RB =30/HDR/SL/RA/HT/.15 5/30AVG/ROHS

80000913485 N3440-5203RB =30/HDR/SL/RA/HT/.155/30AVG/ROHS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number N3440-5203RB-ND 763352-N3440-5203RB N3440-5203RB 34P5626
Product Name Headers, Male Pins Rectangular Connectors - N3440-5203RB Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 80000913485 N3440-5203Rb =30/hdr/sl/ra/ht/.155/30Avg/rohs 3M
Connector Type Header Connector; Header Rectangular Connectors, Heavy Duty Rectangular Connectors, Heavy Duty; Wire to Board Connector
Mounting Through Hole, Right Angle Through Hole, Right Angle Through Hole, Right Angle
Current Rating 1.8 amps 1.8 amps 1.8 amps
Unlock Full Specs
to access all available technical data