3M Headers & Wire Housings N3433-6302RB

Description
3M Four-Wall Header, 3000 Series, N3433
Request a Quote Datasheet
Description
3M Four-Wall Header, 3000 Series, N3433
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - N3433-6302RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
N3433-6302RB
Headers & Wire Housings N3433-6302RB
3M Four-Wall Header, 3000 Series, N3433

3M Four-Wall Header, 3000 Series, N3433

Buy Now
Header, Straight, L/latch, 50Way; Pitch Spacing 3M - 97K6754 - Newark, An Avnet Company
Chicago, IL, United States
Header, Straight, L/latch, 50Way; Pitch Spacing 3M
97K6754
Header, Straight, L/latch, 50Way; Pitch Spacing 3M 97K6754
HEADER, STRAIGHT, L/LATCH, 50WAY; Pitch Spacing:2.54mm; No. of Contacts:50Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, STRAIGHT, L/LATCH, 50WAY; Pitch Spacing:2.54mm; No. of Contacts:50Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number N3433-6302RB 97K6754
Product Name Headers & Wire Housings Header, Straight, L/latch, 50Way; Pitch Spacing 3M
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

890 Series CSP/BGA/QFN Devices -  - Sensata Technologies
Specs
Product Type IC Socket
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Connector, Header, 40Pos, 2Row, 2.54Mm Rohs Compliant Amphenol Communications Solutions - 69AH5129 - Newark, An Avnet Company
Specs
Product Type IC Headers
RoHS Compliant RoHS Compliant
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details