"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
7000057668 80400031912 50/HDR/SL/STR/HT/.11
CONNECTOR HEADER, 50POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
CONN HEADER 50PS STR SHORT LATCH
| DigiKey | Heilind Electronics, Inc. | RS Components, Ltd. | Newark, An Avnet Company | Utmel Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MHS50S-ND | N3433-6202RB | 6149072 | 57AJ4488 | 2-N3433-6202RB |
| Product Name | Headers, Male Pins | Connectors Board to Board, PCB Mt Pin Hders & Recept | PCB Headers | Connector Header, 50Pos, 2Row, 2.54Mm; Connector Systems 3M | CONN HEADER 50PS STR SHORT LATCH |
| Connector Type | Header Connector; Header | Board to Board Connector | Board to Board Connector; Wire to Board Connector | Wire to Board Connector | |
| Mounting | Through Hole | Through hole | Through Hole | ||
| Current Rating | 1.8 amps | 1.0 amps | |||
| Number of Contacts | 50 # |