3M Electronic Connector N3433-5203RB

Description
Conn Ejector Header HDR 50 POS 2.54mm Solder RA Side Entry Thru-Hole Box Product overview: N3433-5203RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N3433-5203RB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Ejector Header HDR 50 POS 2.54mm Solder RA Side Entry Thru-Hole Box Product overview: N3433-5203RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N3433-5203RB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
314-N3433-5203RB
Electronic Connector 314-N3433-5203RB
Conn Ejector Header HDR 50 POS 2.54mm Solder RA Side Entry Thru-Hole Box Product overview: N3433-5203RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N3433-5203RB can be used for catalog matching and distributor lookup.

Conn Ejector Header HDR 50 POS 2.54mm Solder RA Side Entry Thru-Hole Box Product overview: N3433-5203RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N3433-5203RB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rectangular Connectors - N3433-5203RB - 928671-N3433-5203RB - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - N3433-5203RB
928671-N3433-5203RB
Rectangular Connectors - N3433-5203RB 928671-N3433-5203RB
Manufacturer: 3M Win Source Part Number: 928671-N3433-5203RB Series: 3000 Operating Temperature Range: -55°C ~ 105°C Features: Connector Header Through Hole, Right Angle 50 position 0.100" (2.54mm) Package: Bulk Mounting: Through Hole, Right Angle Family Name: N3433 Categories: Connectors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 150 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 00051111645376, 00051111945506, 05111164537, 05111194550, 5111164537, 51111645376, 5111194550, 51111945506, 7010397770, 80001237801, 80400058378, N3433-5503RB, N3433-5503RB-ND, N34335203RB, XP700004268

Manufacturer: 3M
Win Source Part Number: 928671-N3433-5203RB
Series: 3000
Operating Temperature Range: -55°C ~ 105°C
Features: Connector Header Through Hole, Right Angle 50 position 0.100" (2.54mm)
Package: Bulk
Mounting: Through Hole, Right Angle
Family Name: N3433
Categories: Connectors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 150
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 00051111645376, 00051111945506, 05111164537, 05111194550, 5111164537, 51111645376, 5111194550, 51111945506, 7010397770, 80001237801, 80400058378, N3433-5503RB, N3433-5503RB-ND, N34335203RB, XP700004268

Buy Now Datasheet
Headers, Male Pins - N3433-5203RB-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
N3433-5203RB-ND
Headers, Male Pins N3433-5203RB-ND
"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"

Buy Now Datasheet
80400058378 N3433-5203Rb =50/hdr/bx/ra/h/ Sl/.155/30Avg/rohs 3M - 34P5605 - Newark, An Avnet Company
Chicago, IL, United States
80400058378 N3433-5203Rb =50/hdr/bx/ra/h/ Sl/.155/30Avg/rohs 3M
34P5605
80400058378 N3433-5203Rb =50/hdr/bx/ra/h/ Sl/.155/30Avg/rohs 3M 34P5605
80400058378 N3433-5203RB =50/HDR/BX/RA/H/ SL/.155/30AVG/ROHS

80400058378 N3433-5203RB =50/HDR/BX/RA/H/ SL/.155/30AVG/ROHS

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 314-N3433-5203RB 928671-N3433-5203RB N3433-5203RB-ND 34P5605
Product Name Electronic Connector Rectangular Connectors - N3433-5203RB Headers, Male Pins 80400058378 N3433-5203Rb =50/hdr/bx/ra/h/ Sl/.155/30Avg/rohs 3M
Gender Male / Plug
Termination Solder
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Commercial Off The Shelf(COTS) -Type Dual Row - A28100-037 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
PCB Connectors - NCK-ML4G-S-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Male
Gender Male / Plug
Frequency 0.000 to 40.000 GHz
View Details
Turret Connectors - 36-1525-4-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
17+17 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV13405M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details