"Connector Header Through Hole, Right Angle 50 position 0.100"" (2.54mm)"
CONN HEADER R/A 50POS 2.54MM
80620138927 N3433-5003RB =50/HDR/RA/HT/.155/3
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | N3433-5003RB-ND | N3433-5003RB | 34P5603 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 80620138927 N3433-5003Rb =50/hdr/ra/ht/.155/30Avg/rohs 3M |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 1.8 amps | 1.8 amps |