"Connector Header Through Hole 50 position 0.100"" (2.54mm)"
80400028777 N3433-2302RB=50/HDR/
CONN HEADER VERT 50POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | N3433-2302RB-ND | 34P5601 | N3433-2302RB |
| Product Name | Headers, Male Pins | 80400028777 N3433-2302Rb=50/hdr/ll/str/ht/.112/30Avg/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 1.8 amps | 1.8 amps |