3M Headers, Male Pins N3432-6303RB

Description
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - MHS40B-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
MHS40B-ND
Headers, Male Pins MHS40B-ND
"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

"Connector Header Through Hole 40 position 0.100"" (2.54mm)"

Buy Now Datasheet
Connectors Board to Board, PCB Mt Pin Hders & Recept - N3432-6303RB - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Board to Board, PCB Mt Pin Hders & Recept
N3432-6303RB
Connectors Board to Board, PCB Mt Pin Hders & Recept N3432-6303RB
N3432-6303RB XP700000365

N3432-6303RB XP700000365

Buy Now
Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems 3M - 57AJ4487 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems 3M
57AJ4487
Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems 3M 57AJ4487
CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 40POS, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:40Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number MHS40B-ND N3432-6303RB 57AJ4487
Product Name Headers, Male Pins Connectors Board to Board, PCB Mt Pin Hders & Recept Connector, Header, 40Pos, 2Row, 2.54Mm; Connector Systems 3M
Connector Type Header Connector; Header Board to Board Connector Wire to Board Connector
Unlock Full Specs
to access all available technical data