3M Headers & Wire Housings N3432-6302RB

Description
3M Four-Wall Header, 3000 Series, N3432
Request a Quote Datasheet
Description
3M Four-Wall Header, 3000 Series, N3432
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - N3432-6302RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
N3432-6302RB
Headers & Wire Housings N3432-6302RB
3M Four-Wall Header, 3000 Series, N3432

3M Four-Wall Header, 3000 Series, N3432

Buy Now
Headers, Male Pins - N3432-6302RB - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
N3432-6302RB
Headers, Male Pins N3432-6302RB
CONN HEADER VERT 40POS 2.54MM

CONN HEADER VERT 40POS 2.54MM

Supplier's Site Datasheet
Header, Straight, L/latch, 40Way; Pitch Spacing 3M - 97K6750 - Newark, An Avnet Company
Chicago, IL, United States
Header, Straight, L/latch, 40Way; Pitch Spacing 3M
97K6750
Header, Straight, L/latch, 40Way; Pitch Spacing 3M 97K6750
HEADER, STRAIGHT, L/LATCH, 40WAY; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, STRAIGHT, L/LATCH, 40WAY; Pitch Spacing:2.54mm; No. of Contacts:40Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number N3432-6302RB N3432-6302RB 97K6750
Product Name Headers & Wire Housings Headers, Male Pins Header, Straight, L/latch, 40Way; Pitch Spacing 3M
Product Type IC Headers IC Headers; Header IC Headers
Mounting Through-Hole; Solder; Through Hole Through-Hole; Through Hole
Features Keying Slot, Mounting Flange
Current Rating 1.75 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

3000 QFP & TQFP -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
Contact Resistance 65 milliohms
Operating Temperature 150 C (302 F)
View Details
DDR4 TH - 10148733-0201P13LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Through-Hole
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details