"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
WIRE-BOARD CONNECTOR, HEADER, 40 POSITION, 2.54MM; Connector Systems:Wire-to-Boar
4-Wall Header, Current Rating 1 A, Copper Alloy Contact Material
(Optional ejector latches supplied as a separate item.) Durable, fully-shrouded housing protects 0.025" square pins with 30 μ" gold plating. The ejector latches provide secure retention and removal. Available right-angle and straight pin models. These headers are high temperature and RoHS compliant. 40 Position, Straight Header, Board mount
| DigiKey | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MHS40L-ND | 69K7221 | 70114183 |
| Product Name | Headers, Male Pins | Wire-Board Connector, Header, 40 Position, 2.54Mm; Connector Systems 3M | Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 1; Black; 0.68 in.; 40 |
| Connector Type | Header Connector; Header | Wire to Board Connector | |
| Mounting | Through Hole | ||
| Current Rating | 1.8 amps | 2.0 amps |