"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 40 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| RS Components, Ltd. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors |
| Product Number | 5429169 | MHR40N-ND | 34P5573 |
| Product Name | PCB Headers | Headers, Male Pins | Connector, Header, 40 Position, 2Row, 2.54Mm; Connector Systems 3M |
| Connector Type | Board to Board Connector; Wire to Board Connector | Header Connector; Header | Wire to Board Connector |
| Geometry | Right Angle; Right angle | ||
| Termination | Solder | Through Hole Right Angle |