"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
CONNECTOR, HEADER, 40 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | MHR40S-ND | 6149280 | 34P5571 |
| Product Name | Headers, Male Pins | PCB Headers | Connector, Header, 40 Position, 2Row, 2.54Mm; Connector Systems 3M |
| Connector Type | Header Connector; Header | Board to Board Connector; Wire to Board Connector | Wire to Board Connector |
| Mounting | Through Hole, Right Angle | Through hole | |
| Current Rating | 1.8 amps |