3M Headers, Male Pins N3432-5002RB

Description
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - MHR40L-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
MHR40L-ND
Headers, Male Pins MHR40L-ND
"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 40 position 0.100"" (2.54mm)"

Buy Now Datasheet
3M Four-Wall Header, 3000 Series, N3432-5002Rb 3M - 34P5569 - Newark, An Avnet Company
Chicago, IL, United States
3M Four-Wall Header, 3000 Series, N3432-5002Rb 3M
34P5569
3M Four-Wall Header, 3000 Series, N3432-5002Rb 3M 34P5569
3M Four-Wall Header, 3000 Series, N3432-5002RB

3M Four-Wall Header, 3000 Series, N3432-5002RB

Supplier's Site
Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 1; Beige; 0.68 in.; 40 - 70114173 - Allied Electronics, Inc.
Fort Worth, TX, USA
Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 1; Beige; 0.68 in.; 40
70114173
Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 1; Beige; 0.68 in.; 40 70114173
4-Wall Header, Current Rating 1 A, Copper Alloy Contact Material (Optional ejector latches supplied as a separate item.) Durable, fully-shrouded housing protects 0.025" square pins with 30 μ" gold plating. The ejector latches provide secure retention and removal. Available right-angle and straight pin models. These headers are high temperature and RoHS compliant. 40 Position, Right Angle, Board mount High Temperature RoHS Compliant Surface-Mount Compatible Optional Ejector Latches Supplied as Separate Items Mounting Holes for Securing Header to Board 30μ" Gold Plating

4-Wall Header, Current Rating 1 A, Copper Alloy Contact Material
(Optional ejector latches supplied as a separate item.) Durable, fully-shrouded housing protects 0.025" square pins with 30 μ" gold plating. The ejector latches provide secure retention and removal. Available right-angle and straight pin models. These headers are high temperature and RoHS compliant. 40 Position, Right Angle, Board mount

  • High Temperature
  • RoHS Compliant
  • Surface-Mount Compatible
  • Optional Ejector Latches Supplied as Separate Items
  • Mounting Holes for Securing Header to Board
  • 30μ" Gold Plating
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number MHR40L-ND 34P5569 70114173
Product Name Headers, Male Pins 3M Four-Wall Header, 3000 Series, N3432-5002Rb 3M Header, 4-Wall; Copper Alloy; 200 u in.60/40 Tin/Lead; 1; Beige; 0.68 in.; 40
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 1.8 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

25+25 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS15005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PwrBlade+ ® - 10106123-5005001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
Voltage Rating 1000 to 2500 volts
Current Rating 40.0 to 58.0 amps
View Details
3 suppliers
Mini DIN Jack 1x1 Port 6 Positions Slim Type - 80203-508I6B4L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NC2-ML2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details