"Connector Header Through Hole 40 position 0.100"" (2.54mm)"
Header Connector,PCB Mount,RECEPT,40 Contacts,PIN,0.1 Pitch,PC TAIL Terminal,LATCH & EJECT
CONN HEADER VERT 40POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | N3432-2302RB-ND | 34P5567 | N3432-2302RB |
| Product Name | Headers, Male Pins | Header Connector,pcb Mount,recept,40 Contacts,pin,0.1 Pitch,pc Tail Terminal,latch & Eject 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 1.8 amps | 1.8 amps |