3M Headers & Wire Housings N3431-6303RB

Description
3M Four-Wall Header, 3000 Series, N3431
Request a Quote Datasheet
Description
3M Four-Wall Header, 3000 Series, N3431
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - N3431-6303RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
N3431-6303RB
Headers & Wire Housings N3431-6303RB
3M Four-Wall Header, 3000 Series, N3431

3M Four-Wall Header, 3000 Series, N3431

Buy Now
Header, Straight, L/latch, 34Way; Pitch Spacing 3M - 73T6839 - Newark, An Avnet Company
Chicago, IL, United States
Header, Straight, L/latch, 34Way; Pitch Spacing 3M
73T6839
Header, Straight, L/latch, 34Way; Pitch Spacing 3M 73T6839
HEADER, STRAIGHT, L/LATCH, 34WAY; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, STRAIGHT, L/LATCH, 34WAY; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components
Product Number N3431-6303RB 73T6839
Product Name Headers & Wire Housings Header, Straight, L/latch, 34Way; Pitch Spacing 3M
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

6+6 Pos. Female DIL Cable Housing, Screw-Lok Reverse Fix Panel Mount - G125-2241296F3 - Harwin Plc
Specs
RoHS Compliant RoHS Compliant
Current Rating 2.8 amps
Operating Temperature -65 to 150 C (-85 to 302 F)
View Details
2 suppliers
619 Series Penultimate Contactor for 2'x2' Carrier -  - Sensata Technologies
Specs
Product Type IC Socket
Contact Plating Gold
View Details
Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
Headers & Wire Housings - 100100-1 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details