3M Headers & Wire Housings N3431-6302RB

Description
3M Four-Wall Header, 3000 Series, N3431
Request a Quote Datasheet
Description
3M Four-Wall Header, 3000 Series, N3431
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - N3431-6302RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
N3431-6302RB
Headers & Wire Housings N3431-6302RB
3M Four-Wall Header, 3000 Series, N3431

3M Four-Wall Header, 3000 Series, N3431

Buy Now
Header, Straight, L/latch, 34Way; Pitch Spacing 3M - 97K6747 - Newark, An Avnet Company
Chicago, IL, United States
Header, Straight, L/latch, 34Way; Pitch Spacing 3M
97K6747
Header, Straight, L/latch, 34Way; Pitch Spacing 3M 97K6747
HEADER, STRAIGHT, L/LATCH, 34WAY; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, STRAIGHT, L/LATCH, 34WAY; Pitch Spacing:2.54mm; No. of Contacts:34Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Headers, Male Pins - N3431-6302RB - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
N3431-6302RB
Headers, Male Pins N3431-6302RB
CONN HEADER VERT 34POS 2.54MM

CONN HEADER VERT 34POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number N3431-6302RB 97K6747 N3431-6302RB
Product Name Headers & Wire Housings Header, Straight, L/latch, 34Way; Pitch Spacing 3M Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Contact Plating Gold; Gold Plated Contacts
Number of Contacts 34 34
Unlock Full Specs
to access all available technical data

Similar Products

652D Series Dual Beam SOP Devices ZIF -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-117L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
DIL Sockets - 1831566 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Headers & Wire Housings - G125-MV25005L2P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting Through-Hole
View Details