3M Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins N3431-5302RB

Description
Manufacturer: 3M Win Source Part Number: 1332394-N3431-5302RB Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 34 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 200 Mounting: Through Hole, Right Angle Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 80400031821,N3431530 2RB,00051111627747,0 5111195216,511116277 4,XP700003823,000511 11952160,80001243726 ,N3431-5602RB-ND,511 1195216,MHR34N,51111 952160,05111162774,7 000057660,N3431-5602 RB,51111627747 Base Product Number: N3431 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 1332394-N3431-5302RB Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 34 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 200 Mounting: Through Hole, Right Angle Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 80400031821,N3431530 2RB,00051111627747,0 5111195216,511116277 4,XP700003823,000511 11952160,80001243726 ,N3431-5602RB-ND,511 1195216,MHR34N,51111 952160,05111162774,7 000057660,N3431-5602 RB,51111627747 Base Product Number: N3431 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1332394-N3431-5302RB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1332394-N3431-5302RB
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1332394-N3431-5302RB
Manufacturer: 3M Win Source Part Number: 1332394-N3431-5302RB Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 34 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 200 Mounting: Through Hole, Right Angle Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 81 MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Other Part Number: 80400031821,N3431530 2RB,00051111627747,0 5111195216,511116277 4,XP700003823,000511 11952160,80001243726 ,N3431-5602RB-ND,511 1195216,MHR34N,51111 952160,05111162774,7 000057660,N3431-5602 RB,51111627747 Base Product Number: N3431 RoHS Status: ROHS3 Compliant

Manufacturer: 3M
Win Source Part Number: 1332394-N3431-5302RB
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 34
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Long
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 200
Mounting: Through Hole, Right Angle
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Insulation Color: Black
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.112" (2.84mm)
Insulation Height: 0.340" (8.64mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.75A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Other Part Number: 80400031821,N34315302RB,00051111627747,05111195216,5111162774,XP700003823,00051111952160,80001243726,N3431-5602RB-ND,5111195216,MHR34N,51111952160,05111162774,7000057660,N3431-5602RB,51111627747
Base Product Number: N3431
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers & Wire Housings - N3431-5302RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
N3431-5302RB
Headers & Wire Housings N3431-5302RB
3M Four-Wall Header, 3000 Series, N3431

3M Four-Wall Header, 3000 Series, N3431

Buy Now

Technical Specifications

  Win Source Electronics Powell Electronics, Inc.
Product Category IC Interconnect Components IC Interconnect Components
Product Number 1332394-N3431-5302RB N3431-5302RB
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings
Product Type IC Headers IC Headers
RoHS Compliant RoHS Compliant
Mounting Through Hole, Right Angle
Current Rating 1.75 amps
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-061T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
Female Power Contact with 18 AWG wire, 150mm, single-end - G125-FP10150AAL9400 - Harwin Plc
Specs
Product Type PCB Pins
RoHS Compliant RoHS Compliant
Current Rating 10 amps
View Details
PCB Headers & Receptacles - 102973-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
DIL Sockets - 1831570 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details