"Connector Header Through Hole, Right Angle 34 position 0.100"" (2.54mm)"
80000901100 N3431-1202RB= 34/HDR/3W/RA/SL/ .112/30AVG/ROHS
CONN HEADER R/A 34POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | N3431-1202RB-ND | 34P5529 | N3431-1202RB |
| Product Name | Headers, Male Pins | 80000901100 N3431-1202Rb= 34/hdr/3W/ra/sl/ .112/30Avg/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | |
| Current Rating | 1.8 amps | 1.8 amps |