3M Headers, Male Pins N3429-6002RB

Description
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - MHS26L-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
MHS26L-ND
Headers, Male Pins MHS26L-ND
"Connector Header Through Hole 26 position 0.100"" (2.54mm)"

"Connector Header Through Hole 26 position 0.100"" (2.54mm)"

Buy Now Datasheet
Wire-Board Connector, Header, 26 Position, 2.54Mm; Connector Systems 3M - 69K7219 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector, Header, 26 Position, 2.54Mm; Connector Systems 3M
69K7219
Wire-Board Connector, Header, 26 Position, 2.54Mm; Connector Systems 3M 69K7219
WIRE-BOARD CONNECTOR, HEADER, 26 POSITION, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: Yes

WIRE-BOARD CONNECTOR, HEADER, 26 POSITION, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:26Contacts; Contact Termination Type:Through Hole Straight; Product Range:3000 Series RoHS Compliant: Yes

Supplier's Site Datasheet
Conn Ejector Header HDR 26 POS 2.54mm Solder ST Thru-Hole - 70114180 - Allied Electronics, Inc.
Fort Worth, TX, USA
Conn Ejector Header HDR 26 POS 2.54mm Solder ST Thru-Hole
70114180
Conn Ejector Header HDR 26 POS 2.54mm Solder ST Thru-Hole 70114180
4-Wall Header, Current Rating 1 A, Copper Alloy Contact Material (Optional ejector latches supplied as a separate item.) Durable, fully-shrouded housing protects 0.025" square pins with 30 μ" gold plating. The ejector latches provide secure retention and removal. Available right-angle and straight pin models. These headers are high temperature and RoHS compliant. 26 Position, Straight Header, Board mount High Temperature RoHS Compliant Surface-Mount Compatible Optional Ejector Latches Supplied as Separate Items Mounting Holes for Securing Header to Board 30μ" Gold Plating

4-Wall Header, Current Rating 1 A, Copper Alloy Contact Material
(Optional ejector latches supplied as a separate item.) Durable, fully-shrouded housing protects 0.025" square pins with 30 μ" gold plating. The ejector latches provide secure retention and removal. Available right-angle and straight pin models. These headers are high temperature and RoHS compliant. 26 Position, Straight Header, Board mount

  • High Temperature
  • RoHS Compliant
  • Surface-Mount Compatible
  • Optional Ejector Latches Supplied as Separate Items
  • Mounting Holes for Securing Header to Board
  • 30μ" Gold Plating
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number MHS26L-ND 69K7219 70114180
Product Name Headers, Male Pins Wire-Board Connector, Header, 26 Position, 2.54Mm; Connector Systems 3M Conn Ejector Header HDR 26 POS 2.54mm Solder ST Thru-Hole
Connector Type Header Connector; Header Wire to Board Connector
Mounting Through Hole
Current Rating 1.8 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - Dsub Half Pitch Pin Type Connectors - Rego Electronics Inc.
Specs
Category D-Sub Connector
Gender Female / Jack
Termination Through Hole
View Details
MDP Series: High density PCB connectors -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
Headers, Male Pins - A111676-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
D-Sub Connector Assemblies - 2262-A98252-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole, Right Angle
View Details