3M Headers, Male Pins N3429-5002RB

Description
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
Request a Quote Datasheet
Description
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - MHR26L-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
MHR26L-ND
Headers, Male Pins MHR26L-ND
"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 26 position 0.100"" (2.54mm)"

Buy Now Datasheet
80400027811 N3429-5002Rb=26/hdr/ra/ht/.112/30Avg/rohs 3M - 20M8285 - Newark, An Avnet Company
Chicago, IL, United States
80400027811 N3429-5002Rb=26/hdr/ra/ht/.112/30Avg/rohs 3M
20M8285
80400027811 N3429-5002Rb=26/hdr/ra/ht/.112/30Avg/rohs 3M 20M8285
80400027811 N3429-5002RB=26/HDR/ RA/HT/.112/30AVG/ROH S

80400027811 N3429-5002RB=26/HDR/RA/HT/.112/30AVG/ROHS

Supplier's Site
Conn Ejector Header HDR 26 POS 2.54mm Solder RA Thru-Hole - 70114170 - Allied Electronics, Inc.
Fort Worth, TX, USA
Conn Ejector Header HDR 26 POS 2.54mm Solder RA Thru-Hole
70114170
Conn Ejector Header HDR 26 POS 2.54mm Solder RA Thru-Hole 70114170
4-Wall Header, Current Rating 1 A, Copper Alloy Contact Material (Optional ejector latches supplied as a separate item.) Durable, fully-shrouded housing protects 0.025" square pins with 30 μ" gold plating. The ejector latches provide secure retention and removal. Available right-angle and straight pin models. These headers are high temperature and RoHS compliant. 26 Position, Right Angle, Board mount High Temperature RoHS Compliant Surface-Mount Compatible Optional Ejector Latches Supplied as Separate Items Mounting Holes for Securing Header to Board 30μ" Gold Plating

4-Wall Header, Current Rating 1 A, Copper Alloy Contact Material
(Optional ejector latches supplied as a separate item.) Durable, fully-shrouded housing protects 0.025" square pins with 30 μ" gold plating. The ejector latches provide secure retention and removal. Available right-angle and straight pin models. These headers are high temperature and RoHS compliant. 26 Position, Right Angle, Board mount

  • High Temperature
  • RoHS Compliant
  • Surface-Mount Compatible
  • Optional Ejector Latches Supplied as Separate Items
  • Mounting Holes for Securing Header to Board
  • 30μ" Gold Plating
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number MHR26L-ND 20M8285 70114170
Product Name Headers, Male Pins 80400027811 N3429-5002Rb=26/hdr/ra/ht/.112/30Avg/rohs 3M Conn Ejector Header HDR 26 POS 2.54mm Solder RA Thru-Hole
Connector Type Header Connector; Header
Mounting Through Hole, Right Angle
Current Rating 1.8 amps 2.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102154-1 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
3 suppliers
PCB Connectors - NCS-ML4G-M - kTB Solutions
Specs
Connector Type SMA; SMA Male
Gender Male / Plug
Frequency 0.000 to 26.500 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-11804400AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 44 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A50019-037-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Plug, Male Pins
Mounting Through Hole
View Details