3M Headers & Wire Housings N3428-6302RB

Description
3M Four-Wall Header, 3000 Series, N3428
Request a Quote Datasheet
Description
3M Four-Wall Header, 3000 Series, N3428
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers & Wire Housings - N3428-6302RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
N3428-6302RB
Headers & Wire Housings N3428-6302RB
3M Four-Wall Header, 3000 Series, N3428

3M Four-Wall Header, 3000 Series, N3428

Buy Now
Header, L/latch, Tht, 2.54Mm, 20Way; Pitch Spacing 3M - 82K9568 - Newark, An Avnet Company
Chicago, IL, United States
Header, L/latch, Tht, 2.54Mm, 20Way; Pitch Spacing 3M
82K9568
Header, L/latch, Tht, 2.54Mm, 20Way; Pitch Spacing 3M 82K9568
HEADER, L/LATCH, THT, 2.54MM, 20WAY; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, L/LATCH, THT, 2.54MM, 20WAY; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site
Headers, Male Pins - N3428-6302RB - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
N3428-6302RB
Headers, Male Pins N3428-6302RB
CONN HEADER VERT 20POS 2.54MM

CONN HEADER VERT 20POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number N3428-6302RB 82K9568 N3428-6302RB
Product Name Headers & Wire Housings Header, L/latch, Tht, 2.54Mm, 20Way; Pitch Spacing 3M Headers, Male Pins
Product Type IC Headers IC Headers IC Headers; Header
RoHS Compliant RoHS Compliant
Mounting Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Contact Plating Gold; Gold Plated Contacts
Number of Contacts 20 20
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Sockets - 1613684 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Contact Plating Gold; Nickel; Gold, gold over nickel
View Details
For .065 -.082
Specs
Product Type PCB Pins
Mounting Solder
Contact Plating Gold; Tin/Gold
View Details
Mini SIM Card PCB Mount Socket - 80440GFH-081-1x6L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Hinge
Number of Contacts 8
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details