3M Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins N3428-6202RB

Description
Win Source Part Number: 1010846-N3428-6202RB Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 3000 Number of Positions: 20 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 300 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Overall Contact Length: 0.652" (16.56mm) Insulation Height: 0.680" (17.27mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 51111627594,51111657 25,51111657256,N3428 6202RB,5111162759,N3 428-6502RB-ND,N3428- 6202RB-ND,0511116275 9,XP700003674,N3428- 6502RB,N34286502RB,8 0000901035,000511116 27594,80400031672,71 00005187,05111165725 ,MHS20S Base Product Number: N3428
Request a Quote Datasheet
Description
Win Source Part Number: 1010846-N3428-6202RB Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 3000 Number of Positions: 20 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 300 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Overall Contact Length: 0.652" (16.56mm) Insulation Height: 0.680" (17.27mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 51111627594,51111657 25,51111657256,N3428 6202RB,5111162759,N3 428-6502RB-ND,N3428- 6202RB-ND,0511116275 9,XP700003674,N3428- 6502RB,N34286502RB,8 0000901035,000511116 27594,80400031672,71 00005187,05111165725 ,MHS20S Base Product Number: N3428
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1010846-N3428-6202RB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1010846-N3428-6202RB
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1010846-N3428-6202RB
Win Source Part Number: 1010846-N3428-6202RB Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 3000 Number of Positions: 20 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Short Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 300 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Overall Contact Length: 0.652" (16.56mm) Insulation Height: 0.680" (17.27mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 51111627594,51111657 25,51111657256,N3428 6202RB,5111162759,N3 428-6502RB-ND,N3428- 6202RB-ND,0511116275 9,XP700003674,N3428- 6502RB,N34286502RB,8 0000901035,000511116 27594,80400031672,71 00005187,05111165725 ,MHS20S Base Product Number: N3428

Win Source Part Number: 1010846-N3428-6202RB
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: 3000
Number of Positions: 20
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Short
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 300
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.112" (2.84mm)
Overall Contact Length: 0.652" (16.56mm)
Insulation Height: 0.680" (17.27mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.75A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 51111627594,5111165725,51111657256,N34286202RB,5111162759,N3428-6502RB-ND,N3428-6202RB-ND,05111162759,XP700003674,N3428-6502RB,N34286502RB,80000901035,00051111627594,80400031672,7100005187,05111165725,MHS20S
Base Product Number: N3428

Buy Now Datasheet
Headers & Wire Housings - N3428-6202RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
N3428-6202RB
Headers & Wire Housings N3428-6202RB
3M Four-Wall Header, 3000 Series, N3428

3M Four-Wall Header, 3000 Series, N3428

Buy Now
Header, S/latch, Tht, 2.54Mm, 20Way; Pitch Spacing 3M - 97K6740 - Newark, An Avnet Company
Chicago, IL, United States
Header, S/latch, Tht, 2.54Mm, 20Way; Pitch Spacing 3M
97K6740
Header, S/latch, Tht, 2.54Mm, 20Way; Pitch Spacing 3M 97K6740
HEADER, S/LATCH, THT, 2.54MM, 20WAY; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, S/LATCH, THT, 2.54MM, 20WAY; Pitch Spacing:2.54mm; No. of Contacts:20Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1010846-N3428-6202RB N3428-6202RB 97K6740
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Header, S/latch, Tht, 2.54Mm, 20Way; Pitch Spacing 3M
Product Type IC Headers IC Headers IC Headers
Mounting Through-Hole; Through Hole Through-Hole; Through Hole
Current Rating 1.75 amps
Operating Temperature -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Headers & Wire Housings - G125-MH13405M3P - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
652 Series SOP Devices ZIF -  - Sensata Technologies
Sensata Technologies
Specs
Product Type IC Socket
View Details
Elastomeric PCB Connectors - ZEBRA® Connector, Silver - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-202D-108A, MIL-202D-103B, MIL-202E-107G
Current Rating 0.3000 amps
View Details
PCB Headers & Receptacles - 103169-5 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers