"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"
80000905507 N3428-5003RB =20/HDR/RA/HT/.155/3
BOARD CONNECTOR, 20 CONTACT(S), 2 ROW(S), MALE, RIGHT ANGLE, SOLDER TERMINAL
CONN HEADER R/A 20POS 2.54MM
| DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | N3428-5003RB-ND | 95M8413 | 23AK8144 | N3428-5003RB |
| Product Name | Headers, Male Pins | 80000905507 N3428-5003Rb =20/hdr/ra/ht/.155/30Avg/rohs 3M | Board Connector, 20 Contact(S), 2 Row(S), Male, Right Angle, Solder Terminal 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | ||
| Mounting | Through Hole, Right Angle | Through Hole, Right Angle | ||
| Current Rating | 1.8 amps | 1.8 amps | ||
| Number of Contacts | 20 # |