3M Rectangular Connectors - N3428-5002RB N3428-5002RB

Description
Manufacturer: 3M Win Source Part Number: 763348-N3428-5002RB Series: 3000 Packaging: Bulk Number of Positions: 20 Operating Temperature Range: -55°C ~ 105°C Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 1.75A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Family Name: 3000 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): CWN-500-20-0021; CWN-502-20-0000; CWN-502-20-0021; ; Introduction Date: January 07, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: 3M Win Source Part Number: 763348-N3428-5002RB Series: 3000 Packaging: Bulk Number of Positions: 20 Operating Temperature Range: -55°C ~ 105°C Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 1.75A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Family Name: 3000 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): CWN-500-20-0021; CWN-502-20-0000; CWN-502-20-0021; ; Introduction Date: January 07, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - N3428-5002RB - 763348-N3428-5002RB - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - N3428-5002RB
763348-N3428-5002RB
Rectangular Connectors - N3428-5002RB 763348-N3428-5002RB
Manufacturer: 3M Win Source Part Number: 763348-N3428-5002RB Series: 3000 Packaging: Bulk Number of Positions: 20 Operating Temperature Range: -55°C ~ 105°C Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Push-Pull Contact Material: Copper Alloy Current Rating: 1.75A Material Flammability Rating: UL94 V-0 Mounting: Through Hole, Right Angle Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30μin (0.76μm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200μin (5.08μm) Family Name: 3000 Insulation Color: Black Categories: Connectors, Interconnects Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Insulation Height: 0.340" (8.64mm) Contact Shape: Square Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): CWN-500-20-0021; CWN-502-20-0000; CWN-502-20-0021; ; Introduction Date: January 07, 2005 ECCN: EAR99 Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: 3M
Win Source Part Number: 763348-N3428-5002RB
Series: 3000
Packaging: Bulk
Number of Positions: 20
Operating Temperature Range: -55°C ~ 105°C
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Push-Pull
Contact Material: Copper Alloy
Current Rating: 1.75A
Material Flammability Rating: UL94 V-0
Mounting: Through Hole, Right Angle
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30μin (0.76μm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200μin (5.08μm)
Family Name: 3000
Insulation Color: Black
Categories: Connectors, Interconnects
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.112" (2.84mm)
Insulation Height: 0.340" (8.64mm)
Contact Shape: Square
Contact Length - Mating: 0.240" (6.10mm)
Alternative Parts (Cross-Reference): CWN-500-20-0021; CWN-502-20-0000; CWN-502-20-0021; ;
Introduction Date: January 07, 2005
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Headers, Male Pins - MHR20L-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
MHR20L-ND
Headers, Male Pins MHR20L-ND
"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"

"Connector Header Through Hole, Right Angle 20 position 0.100"" (2.54mm)"

Buy Now Datasheet
Singapore, Singapore
2A 1kV Electronic Connector
314-N3428-5002RB
2A 1kV Electronic Connector 314-N3428-5002RB
20 Pos Rectangular Connector, Male, Right Angle, 2A, 1kV, Gold Product overview: N3428-5002RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 1kV, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N3428-5002RB can be used for catalog matching and distributor lookup.

20 Pos Rectangular Connector, Male, Right Angle, 2A, 1kV, Gold Product overview: N3428-5002RB from 3M is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2A, 1kV. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 2A, 1kV, Electronic Connector, Pin Headers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 314-N3428-5002RB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Conn Ejector Header HDR 20 POS 2.54mm Solder RA Thru-Hole - 70114169 - Allied Electronics, Inc.
Fort Worth, TX, USA
Conn Ejector Header HDR 20 POS 2.54mm Solder RA Thru-Hole
70114169
Conn Ejector Header HDR 20 POS 2.54mm Solder RA Thru-Hole 70114169
4-Wall Header, Current Rating 1 A, Copper Alloy Contact Material (Optional ejector latches supplied as a separate item.) Durable, fully-shrouded housing protects 0.025" square pins with 30 μ" gold plating. The ejector latches provide secure retention and removal. Available right-angle and straight pin models. These headers are high temperature and RoHS compliant. 20 Position, Right Angle, Board mount High Temperature RoHS Compliant Surface-Mount Compatible Optional Ejector Latches Supplied as Separate Items Mounting Holes for Securing Header to Board 30μ" Gold Plating

4-Wall Header, Current Rating 1 A, Copper Alloy Contact Material
(Optional ejector latches supplied as a separate item.) Durable, fully-shrouded housing protects 0.025" square pins with 30 μ" gold plating. The ejector latches provide secure retention and removal. Available right-angle and straight pin models. These headers are high temperature and RoHS compliant. 20 Position, Right Angle, Board mount

  • High Temperature
  • RoHS Compliant
  • Surface-Mount Compatible
  • Optional Ejector Latches Supplied as Separate Items
  • Mounting Holes for Securing Header to Board
  • 30μ" Gold Plating
Supplier's Site
Connector, Header, 20 Position, 2Row, 2.54Mm; Connector Systems 3M - 20M8283 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 20 Position, 2Row, 2.54Mm; Connector Systems 3M
20M8283
Connector, Header, 20 Position, 2Row, 2.54Mm; Connector Systems 3M 20M8283
CONNECTOR, HEADER, 20 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Boar d; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:3000 Series RoHS Compliant: Yes

CONNECTOR, HEADER, 20 POSITION, 2ROW, 2.54MM; Connector Systems:Wire-to-Board; Pitch Spacing:2.54mm; No. of Rows:2Rows; No. of Contacts:20Contacts; Contact Termination Type:Through Hole Right Angle; Product Range:3000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 763348-N3428-5002RB MHR20L-ND 314-N3428-5002RB 70114169 20M8283
Product Name Rectangular Connectors - N3428-5002RB Headers, Male Pins 2A 1kV Electronic Connector Conn Ejector Header HDR 20 POS 2.54mm Solder RA Thru-Hole Connector, Header, 20 Position, 2Row, 2.54Mm; Connector Systems 3M
Connector Type Rectangular Connectors, Heavy Duty Header Connector; Header Wire to Board Connector
Termination Solder Solder Solder Tail, Thru-Hole Through Hole Right Angle
Mounting Through Hole, Right Angle Through Hole, Right Angle
Current Rating 1.8 amps 1.8 amps 2.0 amps 2.0 amps
Unlock Full Specs
to access all available technical data