"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
80000912255 N3428-2302RB =20/HDR/3W/STR/LL /.112/30AVG/ROHS
CONN HEADER VERT 20POS 2.54MM
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | N3428-2302RB-ND | 34P5476 | N3428-2302RB |
| Product Name | Headers, Male Pins | 80000912255 N3428-2302Rb =20/hdr/3W/str/ll /.112/30Avg/rohs 3M | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 1.8 amps | 1.8 amps |