"Connector Header Through Hole 20 position 0.100"" (2.54mm)"
CONN HEADER VERT 20POS 2.54MM
80001203662 N3428-2203RB =20/HDR/3W/STR/SL /.155/30AVG/ROHS
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | N3428-2203RB-ND | N3428-2203RB | 34P5475 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 80001203662 N3428-2203Rb =20/hdr/3W/str/sl /.155/30Avg/rohs 3M |
| Connector Type | Header Connector; Header | Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Current Rating | 1.8 amps | 1.8 amps |