3M Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins N3408-6302RB

Description
Win Source Part Number: 1082362-N3408-6302RB Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 3000 Number of Positions: 16 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 350 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Overall Contact Length: 0.652" (16.56mm) Insulation Height: 0.680" (17.27mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): N2516-6002RB; 5104338-3; 1761681-6; N3408-6202RB; TSW-108-07-L-D; TSW-108-07-G-D804000 31649; N3408-6302 RB; N3408-6302RB.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 5111162756,000511117 32540,80000911349,05 111173254,5111162756 3,7000057648,8040003 1649,N3408-6302RB-ND ,N3408-6602RB-ND,N34 086302RB,XP700003641 ,MHS16N,5111173254,N 3408-6602RB,51111732 540,00051111627563,0 5111162756 Base Product Number: N3408
Request a Quote Datasheet
Description
Win Source Part Number: 1082362-N3408-6302RB Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 3000 Number of Positions: 16 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 350 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Overall Contact Length: 0.652" (16.56mm) Insulation Height: 0.680" (17.27mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): N2516-6002RB; 5104338-3; 1761681-6; N3408-6202RB; TSW-108-07-L-D; TSW-108-07-G-D804000 31649; N3408-6302 RB; N3408-6302RB.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 5111162756,000511117 32540,80000911349,05 111173254,5111162756 3,7000057648,8040003 1649,N3408-6302RB-ND ,N3408-6602RB-ND,N34 086302RB,XP700003641 ,MHS16N,5111173254,N 3408-6602RB,51111732 540,00051111627563,0 5111162756 Base Product Number: N3408
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1082362-N3408-6302RB - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1082362-N3408-6302RB
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1082362-N3408-6302RB
Win Source Part Number: 1082362-N3408-6302RB Category: Connectors, Interconnects>Rectan gular Connectors - Headers, Male Pins Series: 3000 Number of Positions: 16 Features: Keying Slot, Mounting Flange Connector Type: Header Contact Type: Male Pin Number of Positions Loaded: All Number of Rows: 2 Termination: Solder Fastening Type: Latch Lock/Eject Hooks, Long Package: Bulk Contact Material: Copper Alloy Material Flammability Rating: UL94 V-0 Standard Package: 350 Insulation Material: Polycyclohexylenedim ethylene Terephthalate (PCT), Polyester, Glass Filled Style: Board to Board or Cable Pitch - Mating: 0.100" (2.54mm) Contact Finish - Mating: Gold Contact Finish Thickness - Mating: 30.0µin (0.76µm) Contact Finish - Post: Tin Contact Finish Thickness - Post: 200.0µin (5.08µm) Insulation Color: Black Mounting Type: Through Hole Shrouding: Shrouded - 4 Wall Row Spacing - Mating: 0.100" (2.54mm) Contact Length - Post: 0.112" (2.84mm) Overall Contact Length: 0.652" (16.56mm) Insulation Height: 0.680" (17.27mm) Contact Shape: Square Temperature Range - Operating: -55°C ~ 105°C Contact Length - Mating: 0.240" (6.10mm) Alternative Parts (Cross-Reference): N2516-6002RB; 5104338-3; 1761681-6; N3408-6202RB; TSW-108-07-L-D; TSW-108-07-G-D804000 31649; N3408-6302 RB; N3408-6302RB.; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.75A REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: 3M Other Names: 5111162756,000511117 32540,80000911349,05 111173254,5111162756 3,7000057648,8040003 1649,N3408-6302RB-ND ,N3408-6602RB-ND,N34 086302RB,XP700003641 ,MHS16N,5111173254,N 3408-6602RB,51111732 540,00051111627563,0 5111162756 Base Product Number: N3408

Win Source Part Number: 1082362-N3408-6302RB
Category: Connectors, Interconnects>Rectangular Connectors - Headers, Male Pins
Series: 3000
Number of Positions: 16
Features: Keying Slot, Mounting Flange
Connector Type: Header
Contact Type: Male Pin
Number of Positions Loaded: All
Number of Rows: 2
Termination: Solder
Fastening Type: Latch Lock/Eject Hooks, Long
Package: Bulk
Contact Material: Copper Alloy
Material Flammability Rating: UL94 V-0
Standard Package: 350
Insulation Material: Polycyclohexylenedimethylene Terephthalate (PCT), Polyester, Glass Filled
Style: Board to Board or Cable
Pitch - Mating: 0.100" (2.54mm)
Contact Finish - Mating: Gold
Contact Finish Thickness - Mating: 30.0µin (0.76µm)
Contact Finish - Post: Tin
Contact Finish Thickness - Post: 200.0µin (5.08µm)
Insulation Color: Black
Mounting Type: Through Hole
Shrouding: Shrouded - 4 Wall
Row Spacing - Mating: 0.100" (2.54mm)
Contact Length - Post: 0.112" (2.84mm)
Overall Contact Length: 0.652" (16.56mm)
Insulation Height: 0.680" (17.27mm)
Contact Shape: Square
Temperature Range - Operating: -55°C ~ 105°C
Contact Length - Mating: 0.240" (6.10mm)
Alternative Parts (Cross-Reference): N2516-6002RB; 5104338-3; 1761681-6; N3408-6202RB; TSW-108-07-L-D; TSW-108-07-G-D80400031649; N3408-6302 RB; N3408-6302RB.;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.75A
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: 3M
Other Names: 5111162756,00051111732540,80000911349,05111173254,51111627563,7000057648,80400031649,N3408-6302RB-ND,N3408-6602RB-ND,N34086302RB,XP700003641,MHS16N,5111173254,N3408-6602RB,51111732540,00051111627563,05111162756
Base Product Number: N3408

Buy Now Datasheet
Headers & Wire Housings - N3408-6302RB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
N3408-6302RB
Headers & Wire Housings N3408-6302RB
3M Four-Wall Header, 3000 Series, N3408

3M Four-Wall Header, 3000 Series, N3408

Buy Now
Header, L/latch, Tht, 2.54Mm, 16Way; Pitch Spacing 3M - 97K6737 - Newark, An Avnet Company
Chicago, IL, United States
Header, L/latch, Tht, 2.54Mm, 16Way; Pitch Spacing 3M
97K6737
Header, L/latch, Tht, 2.54Mm, 16Way; Pitch Spacing 3M 97K6737
HEADER, L/LATCH, THT, 2.54MM, 16WAY; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

HEADER, L/LATCH, THT, 2.54MM, 16WAY; Pitch Spacing:2.54mm; No. of Contacts:16Contacts; Gender:Header; Product Range:3000 Series; Contact Termination Type:Through Hole; No. of Rows:2Rows; Contact Plating:Gold Plated Contacts; Contact RoHS Compliant: Yes

Supplier's Site Datasheet
Headers, Male Pins - N3408-6302RB - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
N3408-6302RB
Headers, Male Pins N3408-6302RB
CONN HEADER VERT 16POS 2.54MM

CONN HEADER VERT 16POS 2.54MM

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1082362-N3408-6302RB N3408-6302RB 97K6737 N3408-6302RB
Product Name Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Header, L/latch, Tht, 2.54Mm, 16Way; Pitch Spacing 3M Headers, Male Pins
Product Type IC Headers IC Headers IC Headers IC Headers; Header
Mounting Through-Hole; Through Hole Through-Hole; Through Hole Through-Hole; Solder; Through Hole
Current Rating 1.75 amps 1.75 amps
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Contact Plating Gold; Gold Gold; Gold Plated Contacts
Unlock Full Specs
to access all available technical data

Similar Products

Mini SIM Card PCB Mount Socket - 80440GDH-081T-128L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 8
View Details
Headers & Wire Housings - G125-FS15005L0P - Powell Electronics, Inc.
Specs
Product Type IC Headers
Mounting SMT
View Details
Headers & Wire Housings - 102320-3 - Powell Electronics, Inc.
Specs
Product Type IC Headers
View Details
Discrete Sockets - 1730987 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Mounting Solder
View Details